Samsung RF RF510-S02DE, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung RF RF510-S02DE. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2,6 kg