Samsung logo

Samsung RC 720 Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144288
Info modified on:
23 Jan 2025, 18:04:47
Short summary description Samsung RC 720 Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

Samsung RC 720, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description Samsung RC 720 Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

Samsung RC 720. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Weight: 2,96 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.