Samsung R R520-FS01, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB
Samsung R R520-FS01. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Silver. Weight: 2,55 kg