Samsung logo

Samsung R R519-JAE1UK Intel® Celeron® T3100 39,6 cm (15.6") 1 GB DDR2-SDRAM 160 GB Intel GMA X4500M Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79815
Info modified on:
30 Jan 2025, 19:22:27
Short summary description Samsung R R519-JAE1UK Intel® Celeron® T3100 39,6 cm (15.6") 1 GB DDR2-SDRAM 160 GB Intel GMA X4500M Windows 7 Professional:

Samsung R R519-JAE1UK, Intel® Celeron®, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 1 GB, 160 GB

Long summary description Samsung R R519-JAE1UK Intel® Celeron® T3100 39,6 cm (15.6") 1 GB DDR2-SDRAM 160 GB Intel GMA X4500M Windows 7 Professional:

Samsung R R519-JAE1UK. Processor family: Intel® Celeron®, Processor model: T3100, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Professional. Weight: 2,56 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.