Samsung R R505-Aura QL62 Domah, AMD Athlon, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Samsung R R505-Aura QL62 Domah. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2,7 kg