Samsung R45-Pro C1600 Buliena, Intel® Celeron® M, 1,6 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 60 GB
Samsung R45-Pro C1600 Buliena. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 2,7 kg