Samsung logo

Samsung P NP-P510-FA02IT laptop Intel® Core™2 Duo T5850 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84229
Info modified on:
23 Jan 2025, 19:15:31
Short summary description Samsung P NP-P510-FA02IT laptop Intel® Core™2 Duo T5850 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business:

Samsung P NP-P510-FA02IT, Intel® Core™2 Duo, 2,16 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung P NP-P510-FA02IT laptop Intel® Core™2 Duo T5850 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business:

Samsung P NP-P510-FA02IT. Processor family: Intel® Core™2 Duo, Processor model: T5850, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.