Samsung NC10 XI0V 1270W, Intel Pentium Mobile, 1,6 GHz, 25,9 cm (10.2"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition
Samsung NC10 XI0V 1270W. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,9 cm (10.2"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,33 kg