Samsung logo

Samsung NA75M3130AS Black, Stainless steel Built-in 75 cm Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93284
Info modified on:
25 Apr 2024, 09:26:54
Short summary description Samsung NA75M3130AS Black, Stainless steel Built-in 75 cm Gas 5 zone(s):

Samsung NA75M3130AS, Black, Stainless steel, Built-in, 75 cm, Gas, Stainless steel, 5 zone(s)

Long summary description Samsung NA75M3130AS Black, Stainless steel Built-in 75 cm Gas 5 zone(s):

Samsung NA75M3130AS. Product colour: Black, Stainless steel, Appliance placement: Built-in, Ukuran lebar tudung: 75 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 2000 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (gas): 11800 W. Width: 750 mm, Depth: 510 mm, Height: 98 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.