Samsung logo

Samsung MX-E751 480 W Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105966
Info modified on:
03 Jun 2018, 01:00:06
Short summary description Samsung MX-E751 480 W Black, Silver:

Samsung MX-E751, Black, Silver, 480 W, 20,3 cm, 16,5 cm, 5800 W, 20 - 20000 Hz

Long summary description Samsung MX-E751 480 W Black, Silver:

Samsung MX-E751. Product colour: Black, Silver. RMS rated power: 480 W, Woofer diameter: 20,3 cm, Tweeter diameter: 16,5 cm. Supported radio bands: AM, FM. Display type: LED. Audio formats supported: MP3, WMA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.