Samsung logo

Samsung MUF-64BA USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93710
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung MUF-64BA USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Gold:

Samsung MUF-64BA, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 130 MB/s, Capless, Gold

Long summary description Samsung MUF-64BA USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Gold:

Samsung MUF-64BA. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 130 MB/s. Form factor: Capless. Weight: 8,9 g. Product colour: Gold

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.