Samsung logo

Samsung MS23F301EAS microwave Silver Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105603
Info modified on:
14 Mar 2024, 19:01:35
Short summary description Samsung MS23F301EAS microwave Silver Countertop 23 L 800 W:

Samsung MS23F301EAS, Countertop, 23 L, 800 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MS23F301EAS microwave Silver Countertop 23 L 800 W:

Samsung MS23F301EAS. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.