Samsung logo

Samsung MM-D330 home audio system Home audio mini system 70 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MM-D330 home audio system Home audio mini system 70 W Black:

Samsung MM-D330, Home audio mini system, Black, 1 discs, 70 W, 2-way, 20 - 20000 Hz

Long summary description Samsung MM-D330 home audio system Home audio mini system 70 W Black:

Samsung MM-D330. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Speaker type: 2-way, Frequency range: 20 - 20000 Hz. Supported radio bands: FM. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio, CD video

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.