Samsung logo

Samsung MM-D320 home audio system Home audio micro system 20 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142274
Info modified on:
29 Nov 2021, 16:15:23
Short summary description Samsung MM-D320 home audio system Home audio micro system 20 W Black:

Samsung MM-D320, Home audio micro system, Black, 1 discs, 20 W, 10,2 cm, 20 - 20000 Hz

Long summary description Samsung MM-D320 home audio system Home audio micro system 20 W Black:

Samsung MM-D320. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Mid-range driver diameter: 10,2 cm, Frequency range: 20 - 20000 Hz. Supported radio bands: FM. Display type: FLT. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.