Samsung logo

Samsung ML-3312ND laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78675
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Samsung ML-3312ND laser printer 1200 x 1200 DPI A4:

Samsung ML-3312ND, Laser, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing, Network ready

Long summary description Samsung ML-3312ND laser printer 1200 x 1200 DPI A4:

Samsung ML-3312ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Network ready

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.