Samsung logo

Samsung MC32F606TCT microwave Stainless steel Countertop 32 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144287
Info modified on:
06 May 2021, 15:31:09
Short summary description Samsung MC32F606TCT microwave Stainless steel Countertop 32 L 900 W:

Samsung MC32F606TCT, Countertop, 32 L, 900 W, Built-in display, LED, Rotary, Touch

Long summary description Samsung MC32F606TCT microwave Stainless steel Countertop 32 L 900 W:

Samsung MC32F606TCT. Appliance placement: Countertop, Interior capacity: 32 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.