Samsung logo

Samsung MC2BM6035KK/EG microwave Black Grill microwave Countertop 28 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5468
Info modified on:
27 Mar 2025, 08:52:05
Short summary description Samsung MC2BM6035KK/EG microwave Black Grill microwave Countertop 28 L 900 W:

Samsung MC2BM6035KK/EG, Countertop, Grill microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC2BM6035KK/EG microwave Black Grill microwave Countertop 28 L 900 W:

Samsung MC2BM6035KK/EG. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.