Samsung MB-SPAGA/EU, 16 GB, SDHC, Class 10, 24 MB/s, 20 MB/s, Shock resistant, Water resistant
Samsung MB-SPAGA/EU. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 10, Read speed: 24 MB/s, Write speed: 20 MB/s. Protection features: Shock resistant, Water resistant, Product colour: Blue