Samsung logo

Samsung 64GB MicroSDXC UHS Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34003
Info modified on:
11 Oct 2018, 14:47:57
Short summary description Samsung 64GB MicroSDXC UHS Class 10:

Samsung 64GB MicroSDXC, 64 GB, MicroSDXC, Class 10, UHS, 70 MB/s, 20 MB/s

Long summary description Samsung 64GB MicroSDXC UHS Class 10:

Samsung 64GB MicroSDXC. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 70 MB/s, Write speed: 20 MB/s. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.