Samsung logo

Samsung EVO Plus MicroSD Card 64 GB MicroSDXC UHS-I Class 10

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85470
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung EVO Plus MicroSD Card 64 GB MicroSDXC UHS-I Class 10:

Samsung EVO Plus MicroSD Card, 64 GB, MicroSDXC, Class 10, UHS-I, 80 MB/s, 20 MB/s

Long summary description Samsung EVO Plus MicroSD Card 64 GB MicroSDXC UHS-I Class 10:

Samsung EVO Plus MicroSD Card. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 80 MB/s, Write speed: 20 MB/s. Product colour: Black, Red, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.