Samsung logo

Samsung M5650 Lindy 7,11 cm (2.8") 960 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24777
Info modified on:
27 Feb 2024, 15:01:16
Short summary description Samsung M5650 Lindy 7,11 cm (2.8") 960 mAh Black:

Samsung M5650 Lindy, 7,11 cm (2.8"), 240 x 320 pixels, Black

Long summary description Samsung M5650 Lindy 7,11 cm (2.8") 960 mAh Black:

Samsung M5650 Lindy. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 960 mAh. Product colour: Black. Weight: 98 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.