Samsung M378A2K43DB1-CVF, 16 GB, 1 x 16 GB, DDR4, 2933 MHz, 288-pin DIMM
Samsung M378A2K43DB1-CVF. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM, CAS latency: 21