Samsung logo

Samsung LU32J590UQLXZX computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QLED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129620
Info modified on:
14 Mar 2024, 19:37:39
Short summary description Samsung LU32J590UQLXZX computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QLED Black:

Samsung LU32J590UQLXZX, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, QLED, 4 ms, Black

Long summary description Samsung LU32J590UQLXZX computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QLED Black:

Samsung LU32J590UQLXZX. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.