Samsung logo

Samsung LT28E310EX LED display 69,8 cm (27.5") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100334
Info modified on:
28 Mar 2025, 16:39:18
Short summary description Samsung LT28E310EX LED display 69,8 cm (27.5") 1366 x 768 pixels HD Black:

Samsung LT28E310EX, 69,8 cm (27.5"), 1366 x 768 pixels, HD, LED, 8 ms, Black

Long summary description Samsung LT28E310EX LED display 69,8 cm (27.5") 1366 x 768 pixels HD Black:

Samsung LT28E310EX. Display diagonal: 69,8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.