Samsung logo

Samsung G55A computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85876
Info modified on:
31 Mar 2025, 12:07:01
Short summary description Samsung G55A computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Samsung G55A, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description Samsung G55A computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Samsung G55A. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.