Samsung logo

Samsung LS27A800NMNXGO computer monitor 68,6 cm (27") 3840 x 2160 pixels LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25404
Info modified on:
31 May 2024, 09:36:15
Short summary description Samsung LS27A800NMNXGO computer monitor 68,6 cm (27") 3840 x 2160 pixels LCD Black:

Samsung LS27A800NMNXGO, 68,6 cm (27"), 3840 x 2160 pixels, LCD, 5 ms, Black

Long summary description Samsung LS27A800NMNXGO computer monitor 68,6 cm (27") 3840 x 2160 pixels LCD Black:

Samsung LS27A800NMNXGO. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.