Samsung logo

Samsung 26" T260 TFT Wide computer monitor 66 cm (26") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50519
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 26" T260 TFT Wide computer monitor 66 cm (26") 1920 x 1200 pixels Black:

Samsung 26" T260 TFT Wide, 66 cm (26"), 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung 26" T260 TFT Wide computer monitor 66 cm (26") 1920 x 1200 pixels Black:

Samsung 26" T260 TFT Wide. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.