Samsung logo

Samsung G32A computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85783
Info modified on:
30 Dec 2024, 17:23:49
Short summary description Samsung G32A computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung G32A, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung G32A computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung G32A. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.