Samsung logo

Samsung SM2343BW computer monitor 58,4 cm (23") 2048 x 1152 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81591
Info modified on:
31 May 2024, 09:34:47
Short summary description Samsung SM2343BW computer monitor 58,4 cm (23") 2048 x 1152 pixels Black:

Samsung SM2343BW, 58,4 cm (23"), 2048 x 1152 pixels, LCD, 5 ms, Black

Long summary description Samsung SM2343BW computer monitor 58,4 cm (23") 2048 x 1152 pixels Black:

Samsung SM2343BW. Display diagonal: 58,4 cm (23"), Display resolution: 2048 x 1152 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.