Samsung logo

Samsung S23C450B computer monitor 58,4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110008
Info modified on:
25 Nov 2022, 10:14:47
Short summary description Samsung S23C450B computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

Samsung S23C450B, 58,4 cm (23"), 1920 x 1080 pixels, LED, 5 ms, Black

Long summary description Samsung S23C450B computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

Samsung S23C450B. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.