Channel partners
Manufacturers
Partners
More
Country:
Language:
English (ID)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22403435 data-sheets &
36824 brands
– register (free)
Computer Monitors
Samsung 943N computer monitor 48,3 cm (19")
Samsung 943N computer monitor 48,3 cm (19")
Edit this data-sheet
Slide 1 of 3
Embed the product datasheet into your content.
XML product data for Samsung LS19MYAKBB
XML doc
Icecat LIVE: JS for Samsung LS19MYAKBB
Icecat Live DOC
JSON product data for Samsung LS19MYAKBB
JSON DOC
CSV product data for Samsung LS19MYAKBB
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
943N
Product code:
LS19MYAKBB
Category:
Computer Monitors
Icecat Product ID:
34409566
Data-sheet quality:
created/standardized by Icecat
Product views:
79089
Info modified on:
14 Mar 2024, 19:33:56
Samsung LS19MYAKBB (Icecat)
Short summary description Samsung 943N computer monitor 48,3 cm (19"):
Samsung 943N, 48,3 cm (19")
Long summary description Samsung 943N computer monitor 48,3 cm (19"):
Samsung 943N. Display diagonal: 48,3 cm (19")
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung LS19MYAKBB
XML doc
Icecat LIVE: JS for Samsung LS19MYAKBB
Icecat Live DOC
JSON product data for Samsung LS19MYAKBB
JSON DOC
CSV product data for Samsung LS19MYAKBB
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE