Samsung logo

Samsung SyncMaster 940BW computer monitor 48,3 cm (19") 1440 x 900 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282564
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster 940BW computer monitor 48,3 cm (19") 1440 x 900 pixels:

Samsung SyncMaster 940BW, 48,3 cm (19"), 1440 x 900 pixels, LCD, 4 ms

Long summary description Samsung SyncMaster 940BW computer monitor 48,3 cm (19") 1440 x 900 pixels:

Samsung SyncMaster 940BW. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.