Samsung logo

Samsung Monitor LCD 633NW computer monitor 39,6 cm (15.6") 1280 x 720 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217831
Info modified on:
22 Aug 2022, 16:26:54
Short summary description Samsung Monitor LCD 633NW computer monitor 39,6 cm (15.6") 1280 x 720 pixels Black:

Samsung Monitor LCD 633NW, 39,6 cm (15.6"), 1280 x 720 pixels, 8 ms, Black

Long summary description Samsung Monitor LCD 633NW computer monitor 39,6 cm (15.6") 1280 x 720 pixels Black:

Samsung Monitor LCD 633NW. Display diagonal: 39,6 cm (15.6"), Display resolution: 1280 x 720 pixels, Response time: 8 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.