Samsung QB55N, Digital signage flat panel, 139,7 cm (55"), 3840 x 2160 pixels, Wi-Fi
Samsung QB55N. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black