Samsung QB50R, Digital signage flat panel, 127 cm (50"), 3840 x 2160 pixels, Wi-Fi, 16/7
Samsung QB50R. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product colour: Black