Samsung logo

Samsung F27G33TFWU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125037
Info modified on:
02 Apr 2025, 14:50:19
Short summary description Samsung F27G33TFWU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung F27G33TFWU, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung F27G33TFWU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung F27G33TFWU. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.