Samsung logo

Samsung LE37C630 94 cm (37") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122654
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LE37C630 94 cm (37") Full HD Black:

Samsung LE37C630, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, 200 Hz, Black

Long summary description Samsung LE37C630 94 cm (37") Full HD Black:

Samsung LE37C630. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 200 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.