Samsung logo

Samsung LE-32D400 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99149
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE-32D400 81,3 cm (32") HD Black:

Samsung LE-32D400, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-32D400 81,3 cm (32") HD Black:

Samsung LE-32D400. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.