Samsung logo

Samsung E60 e-book reader Touchscreen White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80943
Info modified on:
04 Apr 2019, 11:25:02
Short summary description Samsung E60 e-book reader Touchscreen White:

Samsung E60, 15,2 cm (6"), 600 x 800 pixels, epub, pdf, BMP, JPG, USB 2.0, White

Long summary description Samsung E60 e-book reader Touchscreen White:

Samsung E60. Display diagonal: 15,2 cm (6"), Display resolution: 600 x 800 pixels. Document formats supported: epub, pdf, Image formats supported: BMP, JPG. Interface type: USB 2.0. Product colour: White. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1500 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.