Samsung logo

Samsung Curved QLED Gaming Monitor 24" (CFG73) computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD LED Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128871
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung Curved QLED Gaming Monitor 24" (CFG73) computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD LED Black:

Samsung Curved QLED Gaming Monitor 24" (CFG73), 59,7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung Curved QLED Gaming Monitor 24" (CFG73) computer monitor 59,7 cm (23.5") 1920 x 1080 pixels Full HD LED Black:

Samsung Curved QLED Gaming Monitor 24" (CFG73). Display diagonal: 59,7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.