Samsung logo

Samsung Galaxy J7 (2016) SM-J710F 14 cm (5.5") Android 6.0 4G Micro-USB 2 GB 16 GB 3300 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85553
Info modified on:
27 Feb 2024, 14:30:44
Short summary description Samsung Galaxy J7 (2016) SM-J710F 14 cm (5.5") Android 6.0 4G Micro-USB 2 GB 16 GB 3300 mAh Gold:

Samsung Galaxy J7 (2016) SM-J710F, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 6.0, Gold

Long summary description Samsung Galaxy J7 (2016) SM-J710F 14 cm (5.5") Android 6.0 4G Micro-USB 2 GB 16 GB 3300 mAh Gold:

Samsung Galaxy J7 (2016) SM-J710F. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3300 mAh. Product colour: Gold. Weight: 169 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.