Samsung logo

Samsung Galaxy J2 Core SM-J260F 12,7 cm (5") Dual SIM 4G Micro-USB 1 GB 8 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64548
Info modified on:
14 Mar 2024, 19:35:52
Short summary description Samsung Galaxy J2 Core SM-J260F 12,7 cm (5") Dual SIM 4G Micro-USB 1 GB 8 GB 2600 mAh Black:

Samsung Galaxy J2 Core SM-J260F, 12,7 cm (5"), 540 x 960 pixels, 1 GB, 8 GB, 8 MP, Black

Long summary description Samsung Galaxy J2 Core SM-J260F 12,7 cm (5") Dual SIM 4G Micro-USB 1 GB 8 GB 2600 mAh Black:

Samsung Galaxy J2 Core SM-J260F. Display diagonal: 12,7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,4 GHz, Processor family: Samsung Exynos, Processor model: 7570. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 154 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.