Samsung logo

Samsung HW-T420 Black 2.1 channels 150 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209833
Info modified on:
03 Apr 2025, 09:37:01
Short summary description Samsung HW-T420 Black 2.1 channels 150 W:

Samsung HW-T420, 2.1 channels, 150 W, Dolby Digital, Passive subwoofer, Separate, Black

Long summary description Samsung HW-T420 Black 2.1 channels 150 W:

Samsung HW-T420. Audio output channels: 2.1 channels, RMS rated power: 150 W, Audio decoders: Dolby Digital. Subwoofer type: Passive subwoofer, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 30 W, Power consumption (standby): 0,5 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.