Samsung logo

Samsung HW-Q950A/XY soundbar speaker Black 11.1.4 channels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56313
Info modified on:
18 May 2021, 08:17:02
Short summary description Samsung HW-Q950A/XY soundbar speaker Black 11.1.4 channels:

Samsung HW-Q950A/XY, 11.1.4 channels, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Active subwoofer, Wireless, Black, High Dynamic Range 10+ (HDR10 Plus)

Long summary description Samsung HW-Q950A/XY soundbar speaker Black 11.1.4 channels:

Samsung HW-Q950A/XY. Audio output channels: 11.1.4 channels, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer type: Active subwoofer, Konektivitas subwoofer: Wireless. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC. Soundbar power consumption: 47 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0,5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.