Samsung HW-Q700A/EN, 3.1.2 channels, 330 W, DTS 5.1, DTS:X, Dolby Atmos, Active subwoofer, Wireless, Black
Samsung HW-Q700A/EN. Audio output channels: 3.1.2 channels, RMS rated power: 330 W, Audio decoders: DTS 5.1, DTS:X, Dolby Atmos. Subwoofer type: Active subwoofer, Konektivitas subwoofer: Wireless. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Subwoofer power consumption: 28 W, Power consumption (typical): 28 W, Power consumption (standby): 0,5 W