Samsung logo

Samsung HW-N450/TK soundbar speaker Black 2.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93403
Info modified on:
14 Mar 2024, 19:48:22
Short summary description Samsung HW-N450/TK soundbar speaker Black 2.1 channels 320 W:

Samsung HW-N450/TK, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital 2.0 Mono, Wireless, Separate, Black

Long summary description Samsung HW-N450/TK soundbar speaker Black 2.1 channels 320 W:

Samsung HW-N450/TK. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital 2.0 Mono. Konektivitas subwoofer: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Soundbar power consumption: 28 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.