Samsung logo

Samsung HW-MS751 soundbar speaker Silver 5.1 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94459
Info modified on:
30 Mar 2025, 13:02:24
Short summary description Samsung HW-MS751 soundbar speaker Silver 5.1 channels:

Samsung HW-MS751, 5.1 channels, DTS 5.1, Dolby Digital 5.1, Built-in, Silver, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Anynet+

Long summary description Samsung HW-MS751 soundbar speaker Silver 5.1 channels:

Samsung HW-MS751. Audio output channels: 5.1 channels, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer location: Built-in. Product colour: Silver, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, HDMI version: 2.0a. Power consumption (typical): 450 W, Power consumption (standby): 4 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.