Samsung logo

Samsung HW-J6001R soundbar speaker Silver 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28570
Info modified on:
14 Mar 2024, 19:43:36
Short summary description Samsung HW-J6001R soundbar speaker Silver 2.1 channels 300 W:

Samsung HW-J6001R, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, Active subwoofer, Wireless, Silver

Long summary description Samsung HW-J6001R soundbar speaker Silver 2.1 channels 300 W:

Samsung HW-J6001R. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Subwoofer type: Active subwoofer, Konektivitas subwoofer: Wireless. Product colour: Silver, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 28 W, Power consumption (standby): 0,3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.