Samsung logo

Samsung HW-J550 Black 2.1 channels 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92679
Info modified on:
24 Feb 2023, 14:07:28
Short summary description Samsung HW-J550 Black 2.1 channels 320 W:

Samsung HW-J550, 2.1 channels, 320 W, Dolby Digital, Separate, Black, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-J550 Black 2.1 channels 320 W:

Samsung HW-J550. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital. Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless. Power consumption (typical): 25 W, Power consumption (standby): 0,45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.