Samsung logo

Samsung HW-F551 Silver 2.1 channels 310 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85954
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-F551 Silver 2.1 channels 310 W:

Samsung HW-F551, 2.1 channels, 310 W, Dolby Digital, DTS, 4 Ω, Active subwoofer, Wireless

Long summary description Samsung HW-F551 Silver 2.1 channels 310 W:

Samsung HW-F551. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω. Subwoofer type: Active subwoofer, Konektivitas subwoofer: Wireless. Product colour: Silver, Audio formats supported: MP3, WAV, WMA. Connectivity technology: Wired, Bluetooth version: 2.1+EDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.